Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Linear Technology LT1055S8
LT1055S8
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
LT1055 - OPERATIONAL AMPLIFIER,
Manufacturer:
Linear Technology
Datasheet:
LT1055S8 Datasheet
History Price: Active
In Stock: 4440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LT1055S8 vs LT1013MJGB
Part No
LT1055S8
LT1013MJGB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Linear Technology
Texas Instruments
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
-
General Purpose
Number of Circuits
-
2
Output Type
-
-
Slew Rate
-
0.4V/μs
Gain Bandwidth Product
-
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
15 nA
Voltage - Input Offset
-
60 μV
Current - Supply
-
350μA (x2 Channels)
Current - Output / Channel
-
25 mA
Voltage - Supply Span (Min)
-
5 V
Voltage - Supply Span (Max)
-
30 V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
8-CDIP (0.300", 7.62mm)
Supplier Device Package
-
8-CDIP