☰
LT1209CS
LT1209CS
Active
Description:  LT1209 - OPERATIONAL AMPLIFIER,
Manufacturer:  Linear Technology
Datasheet:   LT1209CS Datasheet
History Price: $6.67000
In Stock: 49120
LT1209CS vs LT1007MLB
Series
LT
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
1
Output Type
-
-
Slew Rate
400V/μs
2.5V/μs
Gain Bandwidth Product
45 MHz
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 μA
15 nA
Voltage - Input Offset
1 mV
20 μV
Current - Supply
7mA (x4 Channels)
-
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
5 V
8 V
Voltage - Supply Span (Max)
30 V
44 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
TO-99-8 Metal Can
Supplier Device Package
16-SO
TO-99-8