Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Linear Technology LT1209CS
LT1209CS
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
LT1209 - OPERATIONAL AMPLIFIER,
Manufacturer:
Linear Technology
Datasheet:
LT1209CS Datasheet
History Price: $6.67000
In Stock: 18640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LT1209CS vs LT1013MJGB
Part No
LT1209CS
LT1013MJGB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Linear Technology
Texas Instruments
Series
LT
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
2
Output Type
-
-
Slew Rate
400V/μs
0.4V/μs
Gain Bandwidth Product
45 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 μA
15 nA
Voltage - Input Offset
1 mV
60 μV
Current - Supply
7mA (x4 Channels)
350μA (x2 Channels)
Current - Output / Channel
-
25 mA
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SO
8-CDIP