Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices LT1216CS
LT1216CS
Last Time Buy
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 16SO
Manufacturer:
Analog Devices
Datasheet:
LT1216CS Datasheet
History Price: Last Time Buy
In Stock: 6960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LT1216CS vs LT1013MJGB
Part No
LT1216CS
LT1013MJGB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Texas Instruments
Series
LT
-
Packaging
Tube
Bulk
Status
Last Time Buy
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
2
Output Type
-
-
Slew Rate
50V/μs
0.4V/μs
Gain Bandwidth Product
23 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
420 nA
15 nA
Voltage - Input Offset
250 μV
60 μV
Current - Supply
4.75mA (x4 Channels)
350μA (x2 Channels)
Current - Output / Channel
50 mA
25 mA
Voltage - Supply Span (Min)
2.5 V
5 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SO
8-CDIP