☰
LT1230CS
LT1230CS
Active
Description:  LT1230 - QUAD 100MHZ CURRENT FEE
Manufacturer:  Linear Technology
Datasheet:   LT1230CS Datasheet
History Price: $9.37000
In Stock: 23520
LT1230CS vs LT1013MJGB
Series
LT
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Current Feedback
General Purpose
Number of Circuits
4
2
Output Type
-
-
Slew Rate
700V/μs
0.4V/μs
Gain Bandwidth Product
-
1 MHz
-3db Bandwidth
100 MHz
-
Current - Input Bias
10 μA
15 nA
Voltage - Input Offset
3 mV
60 μV
Current - Supply
6mA (x4 Channels)
350μA (x2 Channels)
Current - Output / Channel
125 mA
25 mA
Voltage - Supply Span (Min)
4 V
5 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
14-SO
8-CDIP