☰
LT1353CS
LT1353CS
Active
Description:  IC VOLTAGE FEEDBACK 4 CIRC 14SO
Manufacturer:  Analog Devices
Datasheet:   LT1353CS Datasheet
History Price: Active
In Stock: 48020
LT1353CS vs LT1013MJGB
Series
LT
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
Voltage Feedback
General Purpose
Number of Circuits
4
2
Output Type
-
-
Slew Rate
200V/μs
0.4V/μs
Gain Bandwidth Product
3 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
15 nA
Voltage - Input Offset
200 μV
60 μV
Current - Supply
250μA (x4 Channels)
350μA (x2 Channels)
Current - Output / Channel
14 mA
25 mA
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
14-SO
8-CDIP