☰
LT1636CMS8#PBF
LT1636CMS8#PBF
Active
Description:  IC OPAMP GP 1 CIRCUIT 8MSOP
Manufacturer:  Analog Devices
History Price: $6.60000
In Stock: 32560
LT1636CMS8#PBF vs LT1013MJGB
Series
Over-The-Top
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
Rail-to-Rail
-
Slew Rate
0.075V/μs
0.4V/μs
Gain Bandwidth Product
220 kHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 nA
15 nA
Voltage - Input Offset
100 μV
60 μV
Current - Supply
50μA
350μA (x2 Channels)
Current - Output / Channel
30 mA
25 mA
Voltage - Supply Span (Min)
2.7 V
5 V
Voltage - Supply Span (Max)
44 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-MSOP
8-CDIP