☰
LT3095MPUDD#TRPBF
LT3095MPUDD#TRPBF
Active
Description:  IC REG DL BOOST/LINEAR 24QFN
Manufacturer:  Analog Devices
History Price: $14.14500
In Stock: 7840
LT3095MPUDD#TRPBF vs LT3048EDC-12
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Topology
Step-Up (Boost) (1), Linear (LDO) (1)
Step-Up (Boost) (1), Linear (LDO) (1)
Number of Outputs
2
2
Frequency - Switching
450kHz ~ 2MHz
2.2MHz
Voltage/Current - Output 1
Adj, 950mA
13.1V, 300mA
Voltage/Current - Output 2
1V ~ 20V, 50mA
12V, 45mA
Voltage/Current - Output 3
-
-
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
3V ~ 20V
2.7V ~ 4.8V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-WFQFN Exposed Pad
8-WFDFN Exposed Pad
Supplier Device Package
24-QFN (3x5)
8-DFN (2x2)