Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear - Switching
/ Analog Devices LT3095MPUDD#TRPBF
LT3095MPUDD#TRPBF
Active
PMIC - Voltage Regulators - Linear - Switching
Description:
IC REG DL BOOST/LINEAR 24QFN
Manufacturer:
Analog Devices
Datasheet:
LT3095MPUDD#TRPBF Datasheet
History Price: $14.14500
In Stock: 7840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LT3095MPUDD#TRPBF vs LT3645EUD#PBF
Part No
LT3095MPUDD#TRPBF
LT3645EUD#PBF
Category
PMIC - Voltage Regulators - Linear - Switching
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Topology
Step-Up (Boost) (1), Linear (LDO) (1)
Step-Down (Buck) (1), Linear (LDO) (1)
Number of Outputs
2
2
Frequency - Switching
450kHz ~ 2MHz
750kHz
Voltage/Current - Output 1
Adj, 950mA
0.8V ~ 16V, 500mA
Voltage/Current - Output 2
1V ~ 20V, 50mA
0.8V ~ 8V, 200mA
Voltage/Current - Output 3
-
-
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
3V ~ 20V
3.6V ~ 36V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-WFQFN Exposed Pad
16-WFQFN Exposed Pad
Supplier Device Package
24-QFN (3x5)
16-QFN (3x3)