☰
LT3507AEFE
LT3507AEFE
Obsolete
Description:  IC REG QUAD BUCK/LINEAR 38TSSOP
Manufacturer:  Analog Devices
Datasheet:   LT3507AEFE Datasheet
History Price: Obsolete
In Stock: 20160
LT3507AEFE vs LT3095MPUDD#TRPBF
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Topology
Step-Down (Buck) (3), Linear (LDO) (1)
Step-Up (Boost) (1), Linear (LDO) (1)
Number of Outputs
4
2
Frequency - Switching
900kHz ~ 1.1MHz
450kHz ~ 2MHz
Voltage/Current - Output 1
-, 2.7A
Adj, 950mA
Voltage/Current - Output 2
-, 1.8A
1V ~ 20V, 50mA
Voltage/Current - Output 3
-, 1.8A
-
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
Yes
No
Voltage - Supply
4V ~ 36V
3V ~ 20V
Operating Temperature
-40 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
38-TFSOP (0.173", 4.40mm Width) Exposed Pad
24-WFQFN Exposed Pad
Supplier Device Package
38-TSSOP-EP
24-QFN (3x5)