Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear - Switching
/ Analog Devices LT3645IMSE#TRPBF
LT3645IMSE#TRPBF
Active
PMIC - Voltage Regulators - Linear - Switching
Description:
IC REG DL BUCK/LNR 750KHZ 12MSOP
Manufacturer:
Analog Devices
Datasheet:
LT3645IMSE#TRPBF Datasheet
History Price: $4.68000
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LT3645IMSE#TRPBF vs LT3667EUDD
Part No
LT3645IMSE#TRPBF
LT3667EUDD
Category
PMIC - Voltage Regulators - Linear - Switching
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Topology
Step-Down (Buck) (1), Linear (LDO) (1)
Step-Down (Buck) (1), Linear (LDO) (2)
Number of Outputs
2
3
Frequency - Switching
750kHz
243kHz ~ 2.2MHz
Voltage/Current - Output 1
0.8V ~ 16V, 500mA
1.2V ~ 38.6V, 400mA
Voltage/Current - Output 2
0.8V ~ 8V, 200mA
0.8V ~ 38.6V, 200mA
Voltage/Current - Output 3
-
0.8V ~ 38.6V, 200mA
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
3.6V ~ 36V
1.6V ~ 45V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-TSSOP (0.118", 3.00mm Width) Exposed Pad
24-WFQFN Exposed Pad
Supplier Device Package
12-MSOP-EP
24-QFN (3x5)