LT3667EUDD
LT3667EUDD
Obsolete
Description:  IC REG TRIPLE BUCK/LINEAR 24QFN
Manufacturer:  Analog Devices
Datasheet:   LT3667EUDD Datasheet
History Price: Obsolete
In Stock: 15600
LT3667EUDD vs LT3668IMSE#PBF
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Topology
Step-Down (Buck) (1), Linear (LDO) (2)
Step-Down (Buck) (1), Linear (LDO) (2)
Number of Outputs
3
3
Frequency - Switching
243kHz ~ 2.2MHz
250kHz ~ 2.2MHz
Voltage/Current - Output 1
1.2V ~ 38.6V, 400mA
1.2V ~ 39.4V, 400mA
Voltage/Current - Output 2
0.8V ~ 38.6V, 200mA
1.1V ~ 10V, 200mA
Voltage/Current - Output 3
0.8V ~ 38.6V, 200mA
1.1V ~ 10V, 200mA
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
1.6V ~ 45V
1.6V ~ 40V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-WFQFN Exposed Pad
16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
24-QFN (3x5)
16-MSOP-EP