LT3667EUDD
LT3667EUDD
Obsolete
Description:  IC REG TRIPLE BUCK/LINEAR 24QFN
Manufacturer:  Analog Devices
Datasheet:   LT3667EUDD Datasheet
History Price: Obsolete
In Stock: 15600
LT3667EUDD vs LT3694IFE#TRPBF
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Topology
Step-Down (Buck) (1), Linear (LDO) (2)
Step-Down (Buck) (1), Linear (LDO) (2)
Number of Outputs
3
3
Frequency - Switching
243kHz ~ 2.2MHz
250kHz ~ 2.5MHz
Voltage/Current - Output 1
1.2V ~ 38.6V, 400mA
0.75V ~ 16V, 2.6A
Voltage/Current - Output 2
0.8V ~ 38.6V, 200mA
Controller
Voltage/Current - Output 3
0.8V ~ 38.6V, 200mA
Controller
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
Yes
Voltage - Supply
1.6V ~ 45V
4V ~ 36V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-WFQFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-QFN (3x5)
20-TSSOP-EP