Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear - Switching
/ Analog Devices LT3667HUDD#PBF
LT3667HUDD#PBF
Active
PMIC - Voltage Regulators - Linear - Switching
Description:
IC REG TRIPLE BUCK/LINEAR 24QFN
Manufacturer:
Analog Devices
Datasheet:
LT3667HUDD#PBF Datasheet
History Price: $7.97493
In Stock: 39100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LT3667HUDD#PBF vs LT3694EFE#TRPBF
Part No
LT3667HUDD#PBF
LT3694EFE#TRPBF
Category
PMIC - Voltage Regulators - Linear - Switching
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Topology
Step-Down (Buck) (1), Linear (LDO) (2)
Step-Down (Buck) (1), Linear (LDO) (2)
Number of Outputs
3
3
Frequency - Switching
243kHz ~ 2.2MHz
250kHz ~ 2.5MHz
Voltage/Current - Output 1
1.2V ~ 38.6V, 400mA
0.75V ~ 16V, 2.6A
Voltage/Current - Output 2
0.8V ~ 38.6V, 200mA
Controller
Voltage/Current - Output 3
0.8V ~ 38.6V, 200mA
Controller
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
Yes
Voltage - Supply
1.6V ~ 45V
4V ~ 36V
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-WFQFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-QFN (3x5)
20-TSSOP-EP