Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear - Switching
/ Analog Devices LT3667HUDD
LT3667HUDD
Obsolete
PMIC - Voltage Regulators - Linear - Switching
Description:
IC REG TRIPLE BUCK/LINEAR 24QFN
Manufacturer:
Analog Devices
Datasheet:
LT3667HUDD Datasheet
History Price: Obsolete
In Stock: 47600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LT3667HUDD vs LT3667IUDD#PBF
Part No
LT3667HUDD
LT3667IUDD#PBF
Category
PMIC - Voltage Regulators - Linear - Switching
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Topology
Step-Down (Buck) (1), Linear (LDO) (2)
Step-Down (Buck) (1), Linear (LDO) (2)
Number of Outputs
3
3
Frequency - Switching
243kHz ~ 2.2MHz
243kHz ~ 2.2MHz
Voltage/Current - Output 1
1.2V ~ 38.6V, 400mA
1.2V ~ 38.6V, 400mA
Voltage/Current - Output 2
0.8V ~ 38.6V, 200mA
0.8V ~ 38.6V, 200mA
Voltage/Current - Output 3
0.8V ~ 38.6V, 200mA
0.8V ~ 38.6V, 200mA
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
1.6V ~ 45V
1.6V ~ 45V
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-WFQFN Exposed Pad
24-WFQFN Exposed Pad
Supplier Device Package
24-QFN (3x5)
24-QFN (3x5)