LT3694EUFD#TRPBF
LT3694EUFD#TRPBF
Active
Description:  IC REG TRIPLE BUCK/LINEAR 28QFN
Manufacturer:  Analog Devices
History Price: $6.90000
In Stock: 42000
LT3694EUFD#TRPBF vs LT3667HUDD
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Topology
Step-Down (Buck) (1), Linear (LDO) (2)
Step-Down (Buck) (1), Linear (LDO) (2)
Number of Outputs
3
3
Frequency - Switching
250kHz ~ 2.5MHz
243kHz ~ 2.2MHz
Voltage/Current - Output 1
0.75V ~ 16V, 2.6A
1.2V ~ 38.6V, 400mA
Voltage/Current - Output 2
Controller
0.8V ~ 38.6V, 200mA
Voltage/Current - Output 3
Controller
0.8V ~ 38.6V, 200mA
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
Yes
No
Voltage - Supply
4V ~ 36V
1.6V ~ 45V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-WFQFN Exposed Pad
24-WFQFN Exposed Pad
Supplier Device Package
28-QFN (4x5)
24-QFN (3x5)