☰
LTC1050CS8
LTC1050CS8
Active
Description:  IC OPAMP ZER-DRIFT 1CIRC 8SO
Manufacturer:  Analog Devices
Datasheet:   LTC1050CS8 Datasheet
History Price: Active
In Stock: 7840
LTC1050CS8 vs LTC1663IMS8#PBF
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
Chopper (Zero-Drift)
Not Verified
Number of Circuits
1
10
Output Type
-
1
Slew Rate
4V/μs
30μs (Typ)
Gain Bandwidth Product
2.5 MHz
Voltage - Buffered
-3db Bandwidth
-
No
Current - Input Bias
10 pA
I2C
Voltage - Input Offset
0.5 μV
Internal
Current - Supply
1mA
2.7V ~ 5.5V
Current - Output / Channel
-
2.7V ~ 5.5V
Voltage - Supply Span (Min)
4.75 V
?.5, ?.2
Voltage - Supply Span (Max)
16 V
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-MSOP
Supplier Device Package
8-SO
Surface Mount