☰
LTC1050CS8
LTC1050CS8
Active
Description:  IC OPAMP ZER-DRIFT 1CIRC 8SO
Manufacturer:  Analog Devices
Datasheet:   LTC1050CS8 Datasheet
History Price: Active
In Stock: 7840
LTC1050CS8 vs LTC1663IMS8#TR
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
Chopper (Zero-Drift)
-
Number of Circuits
1
-
Output Type
-
-
Slew Rate
4V/μs
-
Gain Bandwidth Product
2.5 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
10 pA
-
Voltage - Input Offset
0.5 μV
-
Current - Supply
1mA
-
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
4.75 V
-
Voltage - Supply Span (Max)
16 V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SO
-