Amplifier Type
Chopper (Zero-Drift)
Not Verified
Slew Rate
3V/μs
30μs (Typ)
Gain Bandwidth Product
2.5 MHz
Voltage - Buffered
Current - Input Bias
10 pA
I2C
Voltage - Input Offset
0.5 μV
Internal
Current - Supply
800μA
2.7V ~ 5.5V
Current - Output / Channel
-
2.7V ~ 5.5V
Voltage - Supply Span (Min)
4.75 V
?.5, ?.2
Voltage - Supply Span (Max)
32 V
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-MSOP
Supplier Device Package
8-SO
Surface Mount