☰
LTC1663-8CMS8#PBF
LTC1663-8CMS8#PBF
Active
Description:  IC DAC 10BIT V-OUT 8MSOP
Manufacturer:  Analog Devices
History Price: $3.42000
In Stock: 22400
LTC1663-8CMS8#PBF vs LTC7545ALG#TRPBF
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
10
12
Number of D/A Converters
1
1
Settling Time
30μs (Typ)
1μs
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
No
Data Interface
I2C
Parallel
Reference Type
Internal
External
Voltage - Supply, Analog
2.7V ~ 5.5V
5V, 14.25V ~ 15.75V
Voltage - Supply, Digital
2.7V ~ 5.5V
5V, 14.25V ~ 15.75V
INL/DNL (LSB)
?.5, ?.2
?.5 (Max), ?.5 (Max)
Architecture
-
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
8-MSOP
20-SSOP
Mounting Type
Surface Mount
Surface Mount