☰
LTC1663CS5#TRMPBF
LTC1663CS5#TRMPBF
Active
Description:  IC DAC 10BIT V-OUT TSOT23-5
Manufacturer:  Analog Devices
History Price: $6.29000
In Stock: 31120
LTC1663CS5#TRMPBF vs LTC2000IY-14
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of Bits
10
14
Number of D/A Converters
1
1
Settling Time
30μs (Typ)
2.2ns (Typ)
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
I2C
LVDS - Parallel
Reference Type
Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
1.8V ~ 1.92V, 3.135V ~ 3.465V
Voltage - Supply, Digital
2.7V ~ 5.5V
1.8V ~ 1.92V, 3.135V ~ 3.465V
INL/DNL (LSB)
?.5, ?.2
?.5, ?.2
Architecture
-
Current Steering
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
SOT-23-5 Thin, TSOT-23-5
170-LFBGA
Supplier Device Package
TSOT-23-5
170-BGA (15x9)
Mounting Type
Surface Mount
Surface Mount