Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Analog Devices LTC1663CS5#TRMPBF
LTC1663CS5#TRMPBF
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 10BIT V-OUT TSOT23-5
Manufacturer:
Analog Devices
Datasheet:
LTC1663CS5#TRMPBF Datasheet
History Price: $6.29000
In Stock: 31120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LTC1663CS5#TRMPBF vs LTC2611IDD#PBF
Part No
LTC1663CS5#TRMPBF
LTC2611IDD#PBF
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
10
14
Number of D/A Converters
1
1
Settling Time
30μs (Typ)
9μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
I2C
SPI
Reference Type
Internal
External
Voltage - Supply, Analog
2.7V ~ 5.5V
2.5V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.5V ~ 5.5V
INL/DNL (LSB)
?.5, ?.2
?, ? (Max)
Architecture
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
SOT-23-5 Thin, TSOT-23-5
10-WFDFN Exposed Pad
Supplier Device Package
TSOT-23-5
10-DFN (3x3)
Mounting Type
Surface Mount
Surface Mount