☰
LTC1663CS5#TRMPBF
LTC1663CS5#TRMPBF
Active
Description:  IC DAC 10BIT V-OUT TSOT23-5
Manufacturer:  Analog Devices
History Price: $6.29000
In Stock: 31120
LTC1663CS5#TRMPBF vs LTC2616IDD#PBF
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
10
14
Number of D/A Converters
1
1
Settling Time
30μs (Typ)
9μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
I2C
I2C
Reference Type
Internal
External
Voltage - Supply, Analog
2.7V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.5V
INL/DNL (LSB)
?.5, ?.2
?, ? (Max)
Architecture
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
SOT-23-5 Thin, TSOT-23-5
10-WFDFN Exposed Pad
Supplier Device Package
TSOT-23-5
10-DFN (3x3)
Mounting Type
Surface Mount
Surface Mount