☰
LTC1663CS5#TRPBF
LTC1663CS5#TRPBF
Active
Description:  IC DAC 10BIT V-OUT TSOT23-5
Manufacturer:  Analog Devices
History Price: $3.36000
In Stock: 24240
LTC1663CS5#TRPBF vs LTC1450IG
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
10
12
Number of D/A Converters
1
1
Settling Time
30μs (Typ)
14μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
I2C
Parallel
Reference Type
Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
5V
Voltage - Supply, Digital
2.7V ~ 5.5V
5V
INL/DNL (LSB)
?.5, ?.2
? (Max), ?.5 (Max)
Architecture
-
String DAC
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
SOT-23-5 Thin, TSOT-23-5
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
TSOT-23-5
24-SSOP
Mounting Type
Surface Mount
Surface Mount