☰
LTC1663IMS8#PBF
LTC1663IMS8#PBF
Active
Description:  IC DAC 10BIT V-OUT 8MSOP
Manufacturer:  Analog Devices
History Price: $6.94000
In Stock: 46720
LTC1663IMS8#PBF vs LTC8143FSW#PBF
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
10
12
Number of D/A Converters
1
1
Settling Time
30μs (Typ)
1μs
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
No
Data Interface
I2C
SPI
Reference Type
Internal
External
Voltage - Supply, Analog
2.7V ~ 5.5V
5V
Voltage - Supply, Digital
2.7V ~ 5.5V
5V
INL/DNL (LSB)
?.5, ?.2
? (Max), ? (Max)
Architecture
-
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-MSOP
16-SO
Mounting Type
Surface Mount
Surface Mount