Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Linear Technology LTC1663IMS8#TR
LTC1663IMS8#TR
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
LTC1663 - 10-BIT RAIL-TO-RAIL MI
Manufacturer:
Linear Technology
Datasheet:
LTC1663IMS8#TR Datasheet
History Price: Active
In Stock: 15680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LTC1663IMS8#TR vs LTC6915IDE#PBF
Part No
LTC1663IMS8#TR
LTC6915IDE#PBF
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Linear Technology
Analog Devices
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
-
Instrumentation
Number of Circuits
-
1
Output Type
-
Rail-to-Rail
Slew Rate
-
0.2V/μs
Gain Bandwidth Product
-
200 kHz
-3db Bandwidth
-
-
Current - Input Bias
-
4 nA
Voltage - Input Offset
-
5 μV
Current - Supply
-
1.73mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
-
2.7 V
Voltage - Supply Span (Max)
-
11 V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
12-WFDFN Exposed Pad
Supplier Device Package
-
12-DFN (4x3)