☰
LTC1921CS8#PBF
LTC1921CS8#PBF
Active
Description:  IC DUAL PWR SUPPLY MONITOR 8SOIC
Manufacturer:  Analog Devices
History Price: $8.05000
In Stock: 39280
LTC1921CS8#PBF vs LTC4151IMS
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
-
-
Applications
Dual Power Supply Monitor
Power Supply Monitor
Voltage - Input
-
7V ~ 80V
Voltage - Supply
10V ~ 80V
7V ~ 80V
Current - Supply
160 μA
1.2 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SO
10-MSOP