Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Analog Devices LTC1921CS8#TRPBF
LTC1921CS8#TRPBF
Active
PMIC - Power Supply Controllers, Monitors
Description:
IC DUAL PWR SUPPLY MONITOR 8SOIC
Manufacturer:
Analog Devices
Datasheet:
LTC1921CS8#TRPBF Datasheet
History Price: $8.05000
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LTC1921CS8#TRPBF vs LTC4151CMS#PBF
Part No
LTC1921CS8#TRPBF
LTC4151CMS#PBF
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Programmable
-
-
Applications
Dual Power Supply Monitor
Power Supply Monitor
Voltage - Input
-
7V ~ 80V
Voltage - Supply
10V ~ 80V
7V ~ 80V
Current - Supply
160 μA
1.2 mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SO
10-MSOP