☰
LTC1921IMS8#PBF
LTC1921IMS8#PBF
Active
Description:  IC DUAL PWR SUPPLY MONITOR 8MSOP
Manufacturer:  Analog Devices
History Price: $9.54000
In Stock: 21060
LTC1921IMS8#PBF vs LTC4151CMS#PBF
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
-
-
Applications
Dual Power Supply Monitor
Power Supply Monitor
Voltage - Input
-
7V ~ 80V
Voltage - Supply
10V ~ 80V
7V ~ 80V
Current - Supply
160 μA
1.2 mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
10-MSOP