☰
LTC1923EUH#PBF
LTC1923EUH#PBF
Active
Description:  IC THERMOELEC COOLER CNTRLR32QFN
Manufacturer:  Analog Devices
History Price: $41.48000
In Stock: 4580
LTC1923EUH#PBF vs LTC4367CMS8#PBF
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Applications
Thermoelectric Cooler/Heater
Overvoltage, Undervoltage Protection
Current - Supply
2mA
70μA
Voltage - Supply
2.7V ~ 5.5V
2.5V ~ 60V
Operating Temperature
-40℃ ~ 85℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
32-QFN (5x5)
8-MSOP