☰
LTC2052HS#TRPBF
LTC2052HS#TRPBF
Active
Description:  IC OPAMP ZERO-DRIFT 4 CIRC 14SO
Manufacturer:  Analog Devices
History Price: $7.59000
In Stock: 35040
LTC2052HS#TRPBF vs LTC1663IMS8#PBF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Amplifier Type
Chopper (Zero-Drift)
Not Verified
Number of Circuits
4
10
Output Type
Rail-to-Rail
1
Slew Rate
2V/μs
30μs (Typ)
Gain Bandwidth Product
3 MHz
Voltage - Buffered
-3db Bandwidth
-
No
Current - Input Bias
90 pA
I2C
Voltage - Input Offset
1 μV
Internal
Current - Supply
1mA (x4 Channels)
2.7V ~ 5.5V
Current - Output / Channel
-
2.7V ~ 5.5V
Voltage - Supply Span (Min)
2.7 V
?.5, ?.2
Voltage - Supply Span (Max)
5.5 V
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-MSOP
Supplier Device Package
14-SO
Surface Mount