Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices LTC2052HS#TRPBF
LTC2052HS#TRPBF
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP ZERO-DRIFT 4 CIRC 14SO
Manufacturer:
Analog Devices
Datasheet:
LTC2052HS#TRPBF Datasheet
History Price: $7.59000
In Stock: 35040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LTC2052HS#TRPBF vs LTC1663IMS8#TR
Part No
LTC2052HS#TRPBF
LTC1663IMS8#TR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Linear Technology
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
Chopper (Zero-Drift)
-
Number of Circuits
4
-
Output Type
Rail-to-Rail
-
Slew Rate
2V/μs
-
Gain Bandwidth Product
3 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
90 pA
-
Voltage - Input Offset
1 μV
-
Current - Supply
1mA (x4 Channels)
-
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
2.7 V
-
Voltage - Supply Span (Max)
5.5 V
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
14-SO
-