☰
LTC2931CF
LTC2931CF
Obsolete
Description:  IC POWER SUPPLY MONITOR
Manufacturer:  Analog Devices
Datasheet:   LTC2931CF Datasheet
History Price: Obsolete
In Stock: 26960
LTC2931CF vs LTC1921CS8#PBF
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
-
-
Applications
Six Power Supply Monitor
Dual Power Supply Monitor
Voltage - Input
-
-
Voltage - Supply
1V ~ 7V
10V ~ 80V
Current - Supply
-
160 μA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-TSSOP
8-SO