☰
LTC2945CMS#PBF
LTC2945CMS#PBF
Active
Description:  IC POWER MONITOR I2C 12-MSOP
Manufacturer:  Analog Devices
History Price: $10.77000
In Stock: 46720
LTC2945CMS#PBF vs LTC1921CMS8#TRPBF
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Applications
General Purpose
Dual Power Supply Monitor
Voltage - Input
4V ~ 80V
-
Voltage - Supply
2.7V ~ 5.9V
10V ~ 80V
Current - Supply
800 μA
160 μA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-TSSOP (0.118", 3.00mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
12-MSOP
8-MSOP