☰
LTC2952IF
LTC2952IF
Obsolete
Description:  IC SUPERVISOR
Manufacturer:  Analog Devices
Datasheet:   LTC2952IF Datasheet
History Price: Obsolete
In Stock: 28880
LTC2952IF vs LTC1921CS8#TRPBF
Series
PowerPath
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
-
-
Applications
Push Button, On/Off Controller
Dual Power Supply Monitor
Voltage - Input
-
-
Voltage - Supply
2.7V ~ 28V
10V ~ 80V
Current - Supply
65 μA
160 μA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-TSSOP
8-SO