Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Analog Devices LTC2952IF
LTC2952IF
Obsolete
PMIC - Power Supply Controllers, Monitors
Description:
IC SUPERVISOR
Manufacturer:
Analog Devices
Datasheet:
LTC2952IF Datasheet
History Price: Obsolete
In Stock: 28880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LTC2952IF vs LTC4151IMS
Part No
LTC2952IF
LTC4151IMS
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Analog Devices
Analog Devices
Series
PowerPath
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
-
-
Applications
Push Button, On/Off Controller
Power Supply Monitor
Voltage - Input
-
7V ~ 80V
Voltage - Supply
2.7V ~ 28V
7V ~ 80V
Current - Supply
65 μA
1.2 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
20-TSSOP
10-MSOP