Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Analog Devices LTC3706IGN
LTC3706IGN
Obsolete
PMIC - Power Supply Controllers, Monitors
Description:
IC POWER MANAGEMENT
Manufacturer:
Analog Devices
Datasheet:
LTC3706IGN Datasheet
History Price: Obsolete
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LTC3706IGN vs LTC1921CMS8#PBF
Part No
LTC3706IGN
LTC1921CMS8#PBF
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Analog Devices
Analog Devices
Series
PolyPhase
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
-
-
Applications
Secondary-Side Controller
Dual Power Supply Monitor
Voltage - Input
5V ~ 30V
-
Voltage - Supply
5V ~ 10V
10V ~ 80V
Current - Supply
4.2 mA
160 μA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
24-SSOP
8-MSOP