☰
LTC4151CMS#PBF
LTC4151CMS#PBF
Active
Description:  IC CURRENT MONITOR(12BIT) 10MSOP
Manufacturer:  Analog Devices
History Price: $7.92000
In Stock: 4720
LTC4151CMS#PBF vs LTC1921CMS8#PBF
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
-
-
Applications
Power Supply Monitor
Dual Power Supply Monitor
Voltage - Input
7V ~ 80V
-
Voltage - Supply
7V ~ 80V
10V ~ 80V
Current - Supply
1.2 mA
160 μA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
8-MSOP