Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Signal Buffers, Repeaters, Splitters
/ Analog Devices LTC4300A-3CMS8#TRPBF
LTC4300A-3CMS8#TRPBF
Active
Interface - Signal Buffers, Repeaters, Splitters
Description:
IC ACCELERATOR I2C HOTSWAP 8MSOP
Manufacturer:
Analog Devices
Datasheet:
LTC4300A-3CMS8#TRPBF Datasheet
History Price: $5.98000
In Stock: 42240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LTC4300A-3CMS8#TRPBF vs LTC4300A-2CMS8#TRPBF
Part No
LTC4300A-3CMS8#TRPBF
LTC4300A-2CMS8#TRPBF
Category
Interface - Signal Buffers, Repeaters, Splitters
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Buffer, Accelerator
Buffer, Accelerator
Applications
I2C - Hotswap
I2C - Hotswap
Input
2-Wire Bus
2-Wire Bus
Output
2-Wire Bus
2-Wire Bus
Data Rate (Max)
400kHz
400kHz
Number of Channels
2
2
Delay Time
-
-
Signal Conditioning
-
-
Capacitance - Input
10 pF
10 pF
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Current - Supply
3mA
5.1mA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
8-MSOP