Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices LTC6101ACMS8#TRPBF
LTC6101ACMS8#TRPBF
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Manufacturer:
Analog Devices
Datasheet:
LTC6101ACMS8#TRPBF Datasheet
History Price: $2.58000
In Stock: 14980
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LTC6101ACMS8#TRPBF vs LTC1663IMS8#TR
Part No
LTC6101ACMS8#TRPBF
LTC1663IMS8#TR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Linear Technology
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
Current Sense
-
Number of Circuits
1
-
Output Type
-
-
Slew Rate
-
-
Gain Bandwidth Product
200 kHz
-
-3db Bandwidth
-
-
Current - Input Bias
100 nA
-
Voltage - Input Offset
85 μV
-
Current - Supply
375μA
-
Current - Output / Channel
1 mA
-
Voltage - Supply Span (Min)
4 V
-
Voltage - Supply Span (Max)
60 V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
-
Supplier Device Package
8-MSOP
-