☰
LTC6247CDC
LTC6247CDC
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8DFN
Manufacturer:  Analog Devices
Datasheet:   LTC6247CDC Datasheet
History Price: Obsolete
In Stock: 19480
LTC6247CDC vs LTC1663IMS8#PBF
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Amplifier Type
General Purpose
Not Verified
Number of Circuits
2
10
Output Type
Rail-to-Rail
1
Slew Rate
90V/μs
30μs (Typ)
Gain Bandwidth Product
180 MHz
Voltage - Buffered
-3db Bandwidth
120 MHz
No
Current - Input Bias
400 nA
I2C
Voltage - Input Offset
100 μV
Internal
Current - Supply
1.25mA (x2 Channels)
2.7V ~ 5.5V
Current - Output / Channel
100 mA
2.7V ~ 5.5V
Voltage - Supply Span (Min)
2.5 V
?.5, ?.2
Voltage - Supply Span (Max)
5.25 V
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package / Case
8-WFDFN Exposed Pad
8-MSOP
Supplier Device Package
8-DFN (2x2)
Surface Mount