Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices LTC6253CDC
LTC6253CDC
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8DFN
Manufacturer:
Analog Devices
Datasheet:
LTC6253CDC Datasheet
History Price: Obsolete
In Stock: 21820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LTC6253CDC vs LTC1663IMS8#TR
Part No
LTC6253CDC
LTC1663IMS8#TR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Linear Technology
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
-
Number of Circuits
2
-
Output Type
Rail-to-Rail
-
Slew Rate
280V/μs
-
Gain Bandwidth Product
720 MHz
-
-3db Bandwidth
400 MHz
-
Current - Input Bias
1.4 μA
-
Voltage - Input Offset
100 μV
-
Current - Supply
4.25mA (x2 Channels)
-
Current - Output / Channel
100 mA
-
Voltage - Supply Span (Min)
2.5 V
-
Voltage - Supply Span (Max)
5.25 V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-WFDFN Exposed Pad
-
Supplier Device Package
8-DFN (2x2)
-