☰
LTC6255CDC
LTC6255CDC
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 6DFN
Manufacturer:  Analog Devices
Datasheet:   LTC6255CDC Datasheet
History Price: Obsolete
In Stock: 23120
LTC6255CDC vs LTC6915IGN#PBF
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Amplifier Type
General Purpose
Instrumentation
Number of Circuits
1
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
1.8V/μs
0.2V/μs
Gain Bandwidth Product
6.5 MHz
200 kHz
-3db Bandwidth
4.5 MHz
-
Current - Input Bias
5 nA
4 nA
Voltage - Input Offset
100 μV
5 μV
Current - Supply
65μA
1.73mA
Current - Output / Channel
35 mA
-
Voltage - Supply Span (Min)
1.8 V
2.7 V
Voltage - Supply Span (Max)
5.25 V
11 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-WFDFN Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
6-DFN (2x2)
16-SSOP