Amplifier Type
General Purpose
Not Verified
Output Type
Rail-to-Rail
1
Slew Rate
1.8V/μs
30μs (Typ)
Gain Bandwidth Product
6.5 MHz
Voltage - Buffered
-3db Bandwidth
4.5 MHz
No
Current - Input Bias
5 nA
I2C
Voltage - Input Offset
100 μV
Internal
Current - Supply
65μA (x4 Channels)
2.7V ~ 5.5V
Current - Output / Channel
35 mA
2.7V ~ 5.5V
Voltage - Supply Span (Min)
1.8 V
?.5, ?.2
Voltage - Supply Span (Max)
5.25 V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package / Case
16-TFSOP (0.118", 3.00mm Width)
8-MSOP
Supplier Device Package
16-MSOP
Surface Mount