Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices LTC6257IMS#PBF
LTC6257IMS#PBF
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 16MSOP
Manufacturer:
Analog Devices
Datasheet:
LTC6257IMS#PBF Datasheet
History Price: $8.70000
In Stock: 22240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LTC6257IMS#PBF vs LTC1663IMS8#TR
Part No
LTC6257IMS#PBF
LTC1663IMS8#TR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Linear Technology
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
-
Number of Circuits
4
-
Output Type
Rail-to-Rail
-
Slew Rate
1.8V/μs
-
Gain Bandwidth Product
6.5 MHz
-
-3db Bandwidth
4.5 MHz
-
Current - Input Bias
5 nA
-
Voltage - Input Offset
100 μV
-
Current - Supply
65μA (x4 Channels)
-
Current - Output / Channel
35 mA
-
Voltage - Supply Span (Min)
1.8 V
-
Voltage - Supply Span (Max)
5.25 V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-TFSOP (0.118", 3.00mm Width)
-
Supplier Device Package
16-MSOP
-