☰
LTC7652CH
LTC7652CH
Obsolete
Description:  IC OPAMP ZER-DRIFT 1CIRC TO5
Manufacturer:  Analog Devices
Datasheet:   LTC7652CH Datasheet
History Price: Obsolete
In Stock: 14040
LTC7652CH vs LTC1663IMS8#PBF
Series
LTCMOS
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Amplifier Type
Chopper (Zero-Drift)
Not Verified
Number of Circuits
1
10
Output Type
-
1
Slew Rate
4V/μs
30μs (Typ)
Gain Bandwidth Product
1.2 MHz
Voltage - Buffered
-3db Bandwidth
-
No
Current - Input Bias
1 pA
I2C
Voltage - Input Offset
0.5 μV
Internal
Current - Supply
1.7mA
2.7V ~ 5.5V
Current - Output / Channel
-
2.7V ~ 5.5V
Voltage - Supply Span (Min)
4.75 V
?.5, ?.2
Voltage - Supply Span (Max)
16 V
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package / Case
TO-205-8, TO-5-8 Metal Can
8-MSOP
Supplier Device Package
TO-5
Surface Mount