Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices LTC7652CH
LTC7652CH
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP ZER-DRIFT 1CIRC TO5
Manufacturer:
Analog Devices
Datasheet:
LTC7652CH Datasheet
History Price: Obsolete
In Stock: 14040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LTC7652CH vs LTC1663IMS8#TR
Part No
LTC7652CH
LTC1663IMS8#TR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Linear Technology
Series
LTCMOS
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Amplifier Type
Chopper (Zero-Drift)
-
Number of Circuits
1
-
Output Type
-
-
Slew Rate
4V/μs
-
Gain Bandwidth Product
1.2 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
1 pA
-
Voltage - Input Offset
0.5 μV
-
Current - Supply
1.7mA
-
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
4.75 V
-
Voltage - Supply Span (Max)
16 V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Through Hole
-
Package / Case
TO-205-8, TO-5-8 Metal Can
-
Supplier Device Package
TO-5
-