Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LV47002P-E
LV47002P-E
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CAR AUDIO BTL 4CH HZIP25
Manufacturer:
onsemi
Datasheet:
LV47002P-E Datasheet
History Price: $2.70000
In Stock: 40800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LV47002P-E vs LV49152V-TLM-E
Part No
LV47002P-E
LV49152V-TLM-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
-
Class D
Output Type
-
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
15W x 2 @ 8Ohm
Voltage - Supply
-
9V ~ 18V
Features
-
Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
-
Surface Mount
Operating Temperature
-
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
-
44-SSOPJ
Package / Case
-
44-LSSOP (0.220", 5.60mm Width) Exposed Pad