Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LV47009P-E
LV47009P-E
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB QUAD 24W 25HZIP
Manufacturer:
onsemi
Datasheet:
LV47009P-E Datasheet
History Price: $3.70000
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LV47009P-E vs LV47002P-E
Part No
LV47009P-E
LV47002P-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Box (TB)
Tube
Status
Obsolete
Obsolete
Type
Class AB
-
Output Type
4-Channel (Quad)
-
Max Output Power x Channels @ Load
24W x 4 @ 4Ohm
-
Voltage - Supply
8V ~ 16V
-
Features
Mute, Short-Circuit and Thermal Protection
-
Mounting Type
Through Hole
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Supplier Device Package
25-HZIP
-
Package / Case
25-SSIP Exposed Pad, Formed Leads
-