Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LV47011P-E
LV47011P-E
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB QUAD 29W 25HZIP
Manufacturer:
onsemi
Datasheet:
LV47011P-E Datasheet
History Price: Obsolete
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LV47011P-E vs LV47022PH
Part No
LV47011P-E
LV47022PH
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
LV47022
Packaging
Tape & Box (TB)
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
4-Channel (Quad)
4-Channel (Quad)
Max Output Power x Channels @ Load
29W x 4 @ 4Ohm
48W x 4 @ 4Ohm
Voltage - Supply
8V ~ 16V
8V ~ 16V
Features
Mute, Short-Circuit and Thermal Protection
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
25-HZIP
25-HZIP
Package / Case
25-SSIP Exposed Pad, Formed Leads
25-SSIP Formed Leads